EN
  • EN
  • DE

UCC2813PW-4

Part No UCC2813PW-4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 99%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 1276253-UCC2813PW-4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2813-4
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2813PW-4 CAD Model

Description

The UCC2813PW-4 is a high-performance, biCMOS pulse width modulation (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This versatile device is part of the UCC2813-x series, where the 'x' denotes the different versions with varying reference voltages and switching frequencies. The UCC2813PW-4, in particular, is optimized for efficient power conversion and robust operation in both isolated and non-isolated power systems.

Key Features

  • Operating Frequency: The UCC2813PW-4 operates at a fixed frequency of 1MHz, which allows for smaller external components, reduced noise, and improved power density.
  • Advanced BiCMOS Technology: This technology ensures low power consumption and improved noise immunity, making the device suitable for high-performance applications.
  • Wide Supply Voltage Range: The controller can handle a supply voltage range from 8.5V to 18V, providing flexibility in various power supply designs.
  • Low Startup Current: The device features a startup current of typically 100µA, which contributes to the efficiency of the power supply.
  • Programmable Duty Cycle: With a maximum duty cycle clamped at 50%, the UCC2813PW-4 ensures reliable operation and prevents transformer saturation in transformer-based applications.
  • Output Drive Capability: The controller can source or sink up to 1A peak current, making it capable of driving large MOSFETs or IGBTs directly.

Applications

The UCC2813PW-4 is suitable for a variety of applications, including offline power supplies, DC-DC converters, telecom power systems, and industrial power supplies. Its high-frequency operation is particularly advantageous for applications requiring compact size and high efficiency.

Package and Quality

Packaged in a 14-pin TSSOP (Thin Shrink Small Outline Package), the UCC2813PW-4 is designed for surface-mount technology, providing a space-saving solution for modern electronic boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess