EN
  • EN
  • DE

UCC2813PWTR-0

Part No UCC2813PWTR-0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 6.9 V ~ 12 V
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276255-UCC2813PWTR-0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2813-0
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2813PWTR-0 CAD Model

Description

Overview of Texas Instruments UCC2813PWTR-0

The UCC2813PWTR-0 is a high-performance, low-power BiCMOS current-mode PWM controller designed by Texas Instruments for a wide range of power supply applications. This versatile integrated circuit is part of the UCC2813-x series, which is known for its improved performance over standard industry devices such as the UC3842, UC3843, UC3844, and UC3845 series.

Key Features

  • Operating Range: The UCC2813PWTR-0 operates at a supply voltage ranging from 8.5V to 16V, making it suitable for various applications that require a broad input voltage range.
  • Low Startup Current: This device features a low startup current of less than 0.5mA, which enhances the efficiency of the system, especially in battery-powered applications.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is well-trimmed, ensuring consistent and reliable performance across different units and applications.
  • High Current Totem Pole Output: The UCC2813PWTR-0 is equipped with a high-current totem pole output capable of driving a power MOSFET directly, reducing the need for additional driver components.
  • Automatic Feed Forward Compensation: It includes automatic feed-forward compensation, which helps maintain stable operation under varying input voltage conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced safety is provided by the pulse-by-pulse current limiting feature, which protects the device and the power supply from overcurrent conditions.

Applications

The UCC2813PWTR-0 is ideal for a variety of power supply designs, including:

  • Offline and DC-to-DC power converters
  • Switching power supplies
  • Adapters and chargers
  • Power supply modules for consumer electronics
  • Telecommunications equipment

Package and Reliability

This PWM controller is available in a TSSOP-14 (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

With its combination of features, the UCC2813PWTR-0 from Texas Instruments is an excellent choice for designers looking to create efficient and reliable power supply systems with a minimal component count.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8454 $55.3620
70+ $1.5142 $105.9940
105+ $1.4669 $154.0245
145+ $1.4196 $205.8420
185+ $1.3723 $253.8755
245+ $1.2303 $301.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess