EN
  • EN
  • DE

UCC2813PWTR-1

Part No UCC2813PWTR-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1115817-UCC2813PWTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2813PWTR-1 CAD Model

Description

Overview of UCC2813PWTR-1 from Texas Instruments

The UCC2813PWTR-1 is a high-performance, low-power BiCMOS current-mode pulse-width modulation (PWM) controller from Texas Instruments. This integrated circuit is designed to provide reliable and efficient power control in a wide range of power supply applications. Its versatility and robust design make it an ideal choice for switch mode power supplies, DC-DC converters, and other power conversion applications that require precise voltage or current regulation.

Key Features

  • Low Startup and Operating Current: The UCC2813PWTR-1 boasts an impressively low startup current of typically 0.5 µA and an operating current of typically 2.5 mA, making it a highly efficient choice for power-sensitive applications.
  • High Performance: With a wide bandwidth error amplifier and a high-frequency oscillator capable of up to 1 MHz, this controller enables fast response to load changes and tight regulation.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to a tight tolerance, allowing for accurate and predictable frequency settings.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Drive Capability: The UCC2813PWTR-1 can drive a 1 nF load with rise and fall times of typically 25 ns, providing the power to drive power MOSFETs or IGBTs directly.

Applications

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Offline Power Converters
  • Telecom and Datacom Power Systems
  • Industrial Power Systems

Package and Reliability

The UCC2813PWTR-1 comes in a TSSOP-14 package, which is designed for surface mount technology and offers a compact footprint. This package is not only space-efficient but also ensures thermal performance suitable for various applications. Texas Instruments' commitment to quality means that the UCC2813PWTR-1 is manufactured to the highest standards, ensuring reliability and performance in the field.

In summary, the UCC2813PWTR-1 from Texas Instruments stands out as a robust, efficient, and versatile PWM controller suitable for a myriad of power management applications, offering designers a reliable solution for their power supply needs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9267 $52.6806
42+ $2.4014 $100.8588
65+ $2.3263 $151.2095
89+ $2.2513 $200.3657
115+ $2.1762 $250.2630
154+ $1.9511 $300.4694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess