EN
  • EN
  • DE

UCC2813PWTR-5G4

Part No UCC2813PWTR-5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 213678-UCC2813PWTR-5G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813PWTR-5G4 CAD Model

Description

The UCC2813PWTR-5G4 is a high-performance, low-power, BiCMOS current-mode pulse width modulator (PWM) controller from Texas Instruments. This advanced IC is designed for a wide range of power supply applications, including off-line and DC-to-DC converter configurations. The UCC2813PWTR-5G4 is part of the UCC2813-x series, where the 'x' denotes the different options for under-voltage lockout thresholds, with the '-5' variant being one of the options available in this series.

Key Features

  • Operating Range: The device features a wide input voltage range, making it suitable for various applications.
  • Current Mode Control: It offers excellent output voltage regulation, fast response to load transients, and simplified loop compensation.
  • Efficiency: The UCC2813PWTR-5G4 is designed for high efficiency, which is crucial for reducing heat generation and improving reliability in power systems.
  • Drive Capability: This PWM controller can directly drive a power MOSFET, making it a versatile choice for power supply design.
  • Protection Features: It includes a range of protection features such as under-voltage lockout, overcurrent protection, and thermal shutdown.

Applications

The UCC2813PWTR-5G4 is ideal for a variety of applications, including:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Power supplies for telecom and datacom applications
  • Industrial power systems
  • LED drivers and power supplies

Package and Availability

The device comes in a TSSOP-14 (thin shrink small outline package) which is suitable for surface mount technology (SMT). This package is designed for space-saving on the PCB and is ideal for compact power supply designs. The 'PWTR' suffix indicates tape and reel packaging, which facilitates automated assembly processes. For pricing, availability, and ordering information, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess