EN
  • EN
  • DE

UCC2817ADR

Part No UCC2817ADR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 220KHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name UCC2817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC2817ADRG4, UCC2817ADRG4-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938066-UCC2817ADR
Ultra Librarian 3D Model Ultra Librarian UCC2817ADR CAD Model

Description

The UCC2817ADR, manufactured by Texas Instruments, is a sophisticated power management integrated circuit (IC) designed to enhance the performance and reliability of power supply systems. This component is part of the UCC28C series, which is renowned for its high-efficiency power conversion and is widely used in a variety of applications, including telecommunications, server power supplies, and industrial systems.

Key Features

  • Programmable Switching Frequency: The UCC2817ADR allows designers to set the operating frequency anywhere from 100 kHz to 1 MHz, providing flexibility to optimize the power supply for efficiency or size.
  • Current-Mode Control: This feature offers inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are crucial for stable and responsive power supply operation.
  • High-Current Totem Pole Output: The high-current totem pole output is capable of directly driving a power MOSFET, thus reducing the need for additional driver components and simplifying circuit design.
  • Automatic Feed-Forward Compensation: This improves the response to input voltage variations, ensuring consistent performance across different operating conditions.
  • Low Startup and Operating Current: The UCC2817ADR boasts a low startup current of 100 µA and an operating current of 3 mA, contributing to the overall efficiency of the power supply system.

Applications

The UCC2817ADR is suitable for a wide range of applications, including:

  • AC-DC Merchant Power Supply - Telecom and Server
  • Isolated DC-DC Converters
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC2817ADR is no exception. It is available in a 16-pin SOIC package, which is designed to meet the requirements of a broad range of industrial and commercial applications. With its high level of integration and feature set, the UCC2817ADR helps designers to create compact, efficient, and reliable power supplies with ease.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess