EN
  • EN
  • DE

SN74AC04PW

Part No SN74AC04PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS | IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AC04
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253222-SN74AC04PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC04PW CAD Model

Description

Product Overview: SN74AC04PW by Texas Instruments

The SN74AC04PW, manufactured by Texas Instruments, is a high-speed, hex inverter integrated circuit that belongs to the 74AC series. This device is designed to perform the logical inversion function, which is essential in various digital circuits. The "hex" designation indicates that the chip contains six independent inverter gates, making it a versatile component for implementing multiple inverter functions on a single chip.

Key Features:

  • Logic Type: Inverter
  • Number of Circuits: Six independent inverters
  • Supply Voltage Range: 2 V to 6 V, accommodating a wide range of applications and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Output Current: Capable of driving up to 24 mA, ensuring sufficient current for driving other logic inputs or LEDs.
  • Propagation Delay Time: Fast switching times, typically 8 ns at 5 V, making it suitable for high-speed applications.
  • Operating Temperature: -40°C to 85°C, offering reliable performance across a wide range of environmental conditions.
  • Package / Case: 14-TSSOP, providing a compact form factor suitable for space-constrained applications.

Applications:

The SN74AC04PW is a versatile component that can be used in a wide array of electronic systems. Some common applications include:

  • Waveform generation
  • Signal conditioning
  • Logic level shifting
  • Oscillator circuits
  • Pulse shaping
  • Glitch elimination

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74AC04PW is no exception, meeting high standards of performance and durability. This product is RoHS compliant, ensuring adherence to environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

Ordering Information:

When ordering the SN74AC04PW, it can be sourced directly from Texas Instruments or through authorized distributors. The product is available in tube or tape and reel packaging, facilitating ease of integration into manufacturing processes.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3843 $51.8805
320+ $0.3154 $100.9280
495+ $0.3055 $151.2225
680+ $0.2957 $201.0760
875+ $0.2858 $250.0750
1,175+ $0.2562 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess