EN
  • EN
  • DE
  • IT

UCC2817APW

Part No UCC2817APW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150μA
Operating Supply Voltage 12 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1276258-UCC2817APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2817A
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2817APW CAD Model

Description

The UCC2817APW is a robust power factor correction (PFC) device from Texas Instruments, designed to enhance power efficiency and reduce energy losses in a wide range of applications. This integrated circuit is part of the UCC28C family and is engineered to provide high-performance active power factor correction in power systems.

Key Features

  • Advanced BiCMOS Technology: The UCC2817APW is built using BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to achieve high speed and low power loss.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency from 16 kHz to 500 kHz, enabling flexibility in design and optimization of the power supply.
  • Low Start-Up and Operating Current: With a low start-up current of 100 µA and a low operating current of 2 mA, the UCC2817APW ensures efficient operation and helps in reducing system power consumption.
  • High Power Factor and Low THD: It is designed to achieve a high power factor, close to unity, and low total harmonic distortion (THD), which is essential for meeting regulatory standards and improving power quality.
  • Versatile Application Range: This device is suitable for a variety of applications including AC-DC adapters, offline battery chargers, and distributed power systems, among others.

Package and Reliability

The UCC2817APW is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, making the UCC2817APW a dependable choice for your power management needs.

Design Support

Texas Instruments provides extensive design support for the UCC2817APW, including application notes, reference designs, and simulation tools. This support helps designers to accelerate their development process and reduce time-to-market for their products.

Conclusion

With its advanced features and comprehensive design support, the UCC2817APW from Texas Instruments stands as a superior solution for power factor correction. Whether you are designing for industrial, commercial, or residential power systems, the UCC2817APW offers the efficiency, flexibility, and reliability needed to meet the most demanding power management challenges.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess