EN
  • EN
  • DE

UCC28221D

Part No UCC28221D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description INTERLEAVED DUAL PWM CONTROLLER WITH PROGRAMMABLE MAX DUTY CYCLE | IC REG CTRLR FLYBK ISO CM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13V
Supply Voltage 8.4V ~ 14.5V
Duty Cycle 75%
Switching Frequency 2MHz
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number UCC28221
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1276269-UCC28221D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28221D CAD Model

Description

Product Overview: UCC28221D

The UCC28221D, crafted by the reputable Texas Instruments, is a pioneering PWM (Pulse Width Modulation) controller designed to cater to a wide range of power supply applications. This integrated circuit is a part of TI's expansive family of power management devices, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • Advanced BiCMOS Technology: The UCC28221D is built using TI's cutting-edge BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to deliver robust performance with low power consumption.
  • Dual Output Drive Stages: It features dual output drive stages with high current capabilities, ensuring efficient and reliable switching performance for power MOSFETs.
  • Programmable Soft-Start: To minimize inrush current during startup, the UCC28221D includes a programmable soft-start function, which allows for a gradual increase in output voltage.
  • Synchronous Rectifier Control Outputs: This controller supports synchronous rectification, which enhances efficiency by reducing power loss in the rectification stage of the power supply.

Applications

The versatility of the UCC28221D makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • Offline Power Supplies
  • Telecommunication Systems
  • Industrial Power Systems
  • Servers and Networking Equipment

Technical Specifications

The UCC28221D operates over a wide supply voltage range and is characterized by its high performance and robustness in demanding environments. Its technical specifications include:

  • Operating Temperature Range: -40°C to 105°C
  • Supply Voltage: Up to 15V
  • High-Current Dual Output Drivers
  • Under-Voltage Lockout
  • Programmable Oscillator Frequency

With its comprehensive feature set and robust design, the UCC28221D from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and efficiency of their power supply systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1161 $53.5093
30+ $3.3773 $101.3190
46+ $3.2718 $150.5028
64+ $3.1662 $202.6368
82+ $3.0607 $250.9774
110+ $2.7441 $301.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess