EN
  • EN
  • DE

UCC28230DRNR

Part No UCC28230DRNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 12-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 7 V to 17 V
Frequency - Switching 100kHz to 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 12-USON (3x2)
Win Source Part Number 056143-UCC28230DRNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28230DRNR CAD Model

Description

Introducing the UCC28230DRNR from Texas Instruments

The UCC28230DRNR is a highly sophisticated, advanced PWM (Pulse Width Modulation) controller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is specifically engineered to cater to the needs of modern power supply designs, offering a range of features that enhance efficiency, reliability, and flexibility.

This innovative controller is part of Texas Instruments' UCC28C family and is optimized for high-performance applications that require precise power regulation. It is an ideal solution for isolated and non-isolated power systems that demand precise voltage and current control, making it a versatile choice for a wide array of industries, including telecommunications, computing, and industrial systems.

Key Features of the UCC28230DRNR:

  • Advanced Control Methodology: The UCC28230DRNR utilizes a peak current mode control scheme, providing fast response to load transients and excellent loop stability.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various supply voltages and ensuring compatibility with diverse power systems.
  • Enhanced Efficiency: The device includes features like programmable soft-start, which reduces inrush current during startup, and a shutdown function to minimize power consumption when not in use.
  • Robust Protection Features: It comes equipped with a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the power system against potential damage.
  • Compact Package: The UCC28230DRNR is available in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

With its adaptive dead-time control and dual-NMOSFET driver stages, the UCC28230DRNR ensures efficient power conversion and reduced switching losses. Its advanced features are designed to meet the stringent requirements of today's power conversion systems, delivering performance that can be relied upon in critical applications.

Whether you are developing a power supply for server farms, designing an advanced battery management system, or integrating a power solution for industrial automation, the UCC28230DRNR from Texas Instruments provides the control, efficiency, and reliability needed to power your innovation.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess