EN
  • EN
  • DE

UCC283T-5

Part No UCC283T-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 650μA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1115848-UCC283T-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC283T-5 CAD Model

Description

Product Overview: UCC283T-5 Linear Voltage Regulator

The UCC283T-5 is a robust linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to deliver a fixed output voltage of 5V, which is a common requirement in many electronic circuits. The UCC283T-5 is part of the UCC28xx series, known for their reliability and performance in various applications.

Key Features

  • Output Voltage: The UCC283T-5 provides a stable 5V output, which is essential for consistent performance in digital and analog circuits.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains output regulation even when the input voltage is very close to the output voltage, ensuring efficiency in system design.
  • Current Capacity: It can supply a maximum output current, making it suitable for a wide range of applications from powering small sensors to more demanding electronic components.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and your circuit from damage due to excessive heat.
  • Short Circuit Protection: In-built short circuit protection adds an extra layer of security, preventing potential damage from circuit malfunctions or accidental shorts.
  • Package: The UCC283T-5 comes in a convenient package, making it easy to integrate into your PCB design.

Applications

The UCC283T-5 is versatile and can be used in a variety of applications. It's particularly well-suited for use in:

  • Power supplies for digital systems
  • Microcontroller power management
  • Peripheral power supplies
  • Battery-powered devices
  • Consumer electronics

Quality and Support

Texas Instruments is known for its commitment to quality and the UCC283T-5 is no exception. It is manufactured to the highest standards to ensure reliability and longevity. Additionally, TI provides comprehensive technical support and documentation, making design-in and troubleshooting as straightforward as possible.

In conclusion, the UCC283T-5 from Texas Instruments is a dependable and efficient solution for your voltage regulation needs, ensuring a stable power supply for a myriad of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5830 $53.0810
17+ $6.2219 $105.7723
25+ $6.0275 $150.6875
35+ $5.8330 $204.1550
45+ $5.6386 $253.7370
60+ $5.0553 $303.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess