EN
  • EN
  • DE

TPS40305DRCR

Part No TPS40305DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 20 V
Frequency - Switching 1.2MHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 134537-TPS40305DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40305DRCR CAD Model

Description

Product Overview: TPS40305DRCR from Texas Instruments

The TPS40305DRCR is a high-performance, mid-voltage, synchronous buck controller designed by Texas Instruments to deliver precise power management in a variety of applications. This advanced controller is tailored for systems that require a low output voltage and high output current, making it an ideal solution for computing, networking, and telecom infrastructure.

Key Features

  • Wide Input Voltage Range: The TPS40305DRCR operates over a broad input voltage range of 4.5V to 20V, accommodating a diverse array of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.7V to 5.5V, allowing for precise voltage regulation tailored to the specific needs of the load.
  • Synchronous Buck Controller: As a synchronous buck controller, it integrates MOSFET drivers for high efficiency, which is essential in reducing power loss and improving overall system performance.
  • Programmable Switching Frequency: The device features a programmable switching frequency ranging from 300 kHz to 1 MHz, enabling designers to optimize the performance and size of the power supply.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the reliability and safety of the end application.

Applications

The TPS40305DRCR is versatile and can be used in a wide range of applications, including:

  • Server and telecom power supplies
  • Networking equipment
  • Storage systems
  • FPGA, DSP, and ASIC power supplies

Package and Availability

The TPS40305DRCR comes in a compact 10-pin VSON package, making it suitable for space-constrained applications. Its thermally enhanced package helps to manage heat dissipation effectively. This product is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

With its robust feature set and flexible design, the TPS40305DRCR from Texas Instruments stands out as a powerful solution for efficient and reliable power management in advanced electronic systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7900 $53.7000
70+ $1.4688 $102.8160
110+ $1.4229 $156.5190
150+ $1.3770 $206.5500
190+ $1.3311 $252.9090
255+ $1.1934 $304.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess