EN
  • EN
  • DE

UCC28503DW

Part No UCC28503DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 120KHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name UCC28503
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28503DW-ND, 296-34755-5, UCC28503DWG4-ND, UCC28503DWG4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901730-UCC28503DW
Ultra Librarian 3D Model Ultra Librarian UCC28503DW CAD Model

Description

The UCC28503DW from Texas Instruments is a versatile and advanced Pulse Width Modulation (PWM) controller designed for high-performance, off-line power supplies. This innovative component integrates multiple features that facilitate efficient power management and control across a wide range of applications.

Key Features

  • BiCMOS Process Technology: The use of BiCMOS technology allows for low power consumption while maintaining high-speed operation.
  • Dual Output Drive Stages: It comes with dual outputs that are capable of driving power MOSFETs in push-pull, half-bridge, or full-bridge configurations, making it highly versatile for different design architectures.
  • Programmable Soft Start: The UCC28503DW features a programmable soft-start function that limits inrush current during startup, enhancing the reliability and longevity of the power supply.
  • Advanced Protection Features: It includes comprehensive protection features such as over-current protection, undervoltage lockout, and over-voltage protection, ensuring safe operation under abnormal conditions.
  • Frequency Jittering: The frequency jittering capability reduces electromagnetic interference (EMI), which is crucial for applications that demand low noise characteristics.

Applications

The UCC28503DW is suitable for a broad spectrum of applications, including but not limited to:

  • AC-DC power supplies for desktop computers and servers
  • Telecommunications equipment
  • Industrial power systems
  • Consumer electronics

Product Specifications

Parameter Value
Package/Case SOIC-20
Topologies Push-Pull, Half-Bridge, Full-Bridge
Switching Frequency Up to 1 MHz
Voltage - Supply 10V to 18V

With its advanced control features and robust protection mechanisms, the UCC28503DW is an excellent choice for designers seeking to create efficient and reliable power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2800 $57.9600
15+ $6.7939 $101.9085
23+ $6.5816 $151.3768
32+ $6.3693 $203.8176
41+ $6.1570 $252.4370
55+ $5.5201 $303.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,873 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess