The UCC28515DW is an advanced Power Factor Correction (PFC) and PWM (Pulse Width Modulation) controller integrated circuit manufactured by Texas Instruments. This high-performance component is designed to provide efficient power management and is ideal for a wide range of applications, including power supplies for personal computers, industrial systems, and telecommunication equipment.
Key Features
- Integrated PFC and PWM: The UCC28515DW combines both Power Factor Correction and Pulse Width Modulation functionalities, enabling it to deliver optimized power control in a single package.
- Wide Range of Input Voltage: It supports a broad input voltage range, making it versatile for use in various global power standards.
- High Efficiency: The device is engineered to maximize efficiency, thereby reducing energy consumption and heat generation within electronic systems.
- Low Total Harmonic Distortion (THD): It ensures low THD, which is crucial for maintaining power quality and reducing stress on electrical devices.
- Programmable Switching Frequency: The UCC28515DW allows for a programmable switching frequency, giving designers flexibility in balancing efficiency and component size.
- Overcurrent Protection: The IC includes features for overcurrent protection, enhancing the safety and reliability of the power supply.
Applications
The UCC28515DW is suitable for various applications that require efficient power management and a high power factor. These include:
- AC-DC power supplies for personal computers
- Industrial power systems
- Telecommunications equipment
- AC-DC adapters and offline battery chargers
Product Specifications
Parameter
Value
Package/Case
SOIC-20
Topology
Boost, Flyback
Number of Outputs
2
Switching Frequency
Up to 1MHz
Operating Temperature
-40°C to +105°C
With its robust design and advanced features, the UCC28515DW is an excellent choice for designers seeking to create efficient and reliable power supply solutions.