EN
  • EN
  • DE

UCC28782ARTWT

Part No UCC28782ARTWT
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 24WQFN / Converter Offline Flyback Topology 420kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 14V ~ 34V
Frequency - Switching 420kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Surface Mount
Base Product Number UCC28782
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28782ARTWTTR,296-UCC28782ARTWTDKR,296-UCC28782ARTWTCT
Standard Package 250
Win Source Part Number 1317576-UCC28782ARTWT
Ultra Librarian 3D Model Ultra Librarian UCC28782ARTWT CAD Model

Description

Introducing the UCC28782ARTWT from Texas Instruments

The UCC28782ARTWT is a cutting-edge, fixed-frequency flyback controller designed by Texas Instruments to facilitate the development of compact and efficient power solutions. This innovative controller is particularly suitable for use in AC/DC power supplies that demand high efficiency across a wide load range. The UCC28782ARTWT leverages advanced control techniques to deliver excellent performance in a variety of applications, including but not limited to consumer electronics, telecom, and industrial systems.

Key Features

  • Advanced Primary-Side Regulation (PSR): The UCC28782ARTWT utilizes PSR to eliminate the need for an optocoupler, reducing system cost and complexity while maintaining accurate output voltage regulation.
  • High Efficiency: This controller supports high-efficiency operation with low standby power consumption, making it an ideal choice for energy-sensitive applications.
  • Wide VDD Range: It operates over a wide VDD range, accommodating various power stages and ensuring reliable operation under different conditions.
  • Multi-Mode Control: The device seamlessly transitions between different operating modes to optimize efficiency across the entire load range.
  • Robust Protection Features: The UCC28782ARTWT is equipped with comprehensive protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing system safety and longevity.

Applications

With its versatility and high performance, the UCC28782ARTWT is well-suited for a range of power supply applications, such as:

  • Power adapters for smartphones, tablets, and other portable devices
  • Standby and auxiliary power supplies for white goods and home appliances
  • LED lighting drivers
  • Power supplies for networking and telecom equipment

Product Availability

The Texas Instruments UCC28782ARTWT is available in a compact, surface-mount package, making it easy to integrate into various PCB designs. It is supported by Texas Instruments' extensive design resources, including application notes, reference designs, and simulation tools, to accelerate product development and time-to-market.

For engineers and designers looking for a reliable and efficient power supply solution, the UCC28782ARTWT from Texas Instruments represents a robust choice, combining performance, integration, and protection in a single controller.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9143 $50.2865
135+ $0.7502 $101.2770
210+ $0.7267 $152.6070
285+ $0.7033 $200.4405
370+ $0.6798 $251.5260
495+ $0.6095 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,585 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess