EN
  • EN
  • DE
  • IT

UCC2889N

Part No UCC2889N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Converter Offline Flyback Topology - 8-PDIP
Manufacturer Texas Instruments
Package Tube
Supply Voltage 6.3V ~ 9.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name UCC2889
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34759-5, UCC2889N-ND, UCC2889NG4, UCC2889NG4-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901743-UCC2889N
Ultra Librarian 3D Model Ultra Librarian UCC2889N CAD Model

Description

The UCC2889N, manufactured by Texas Instruments, is a sophisticated power factor correction (PFC) controller integrated circuit designed to enhance the power factor of AC-DC power systems. This device is tailored to meet the stringent requirements of mid to high-power applications that require efficient power conversion with minimal harmonic distortion.

Key Features

  • Highly Integrated Solution: The UCC2889N integrates critical functions for power factor correction, reducing external component count and simplifying the overall design process.
  • Wide Operating Range: This controller operates over a broad input voltage range, accommodating various global AC input standards and ensuring consistent performance across diverse power conditions.
  • Advanced Control Method: It employs an average current mode control method, which provides inherent line voltage feed-forward compensation and enhances the dynamic response to load changes.
  • Low Power Startup: The device features a low startup current, which minimizes standby power consumption and contributes to the overall efficiency of the power supply.
  • Protection Features: It includes multiple protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring safe operation and longevity of the power supply.

Applications

The UCC2889N is ideal for a variety of AC-DC power systems, including:

  • Desktop and laptop power supplies
  • Telecommunication equipment
  • Flat-panel television and monitors
  • Industrial power systems

Technical Specifications

Parameter Value Input Voltage Range Wide Range Control Method Average Current Mode Startup Current Low Protection Features OVP, UVP, OCP, Thermal Shutdown Package Type DIP-8, SOIC-8

By integrating the UCC2889N into your power system design, you can achieve a high power factor, low total harmonic distortion, and a reliable power supply that adheres to international power regulations.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.8160
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $8.4743
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2647 $66.5294
4+ $27.2942 $109.1768
6+ $26.4412 $158.6472
8+ $25.5883 $204.7064
11+ $24.7353 $272.0883
14+ $22.1765 $310.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess