EN
  • EN
  • DE

UCC2891DR

Part No UCC2891DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035806-UCC2891DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2891DR CAD Model

Description

Product Overview: Texas Instruments UCC2891DR

The Texas Instruments UCC2891DR is a state-of-the-art power management integrated circuit (IC) designed to provide efficient and reliable control for power supply systems. This IC is part of the UCC2891x family, known for its advanced features and performance in power conversion applications. The UCC2891DR is particularly suitable for isolated and non-isolated power supplies, offering a range of functionalities that ensure stable operation under various conditions.

Key Features

  • Advanced PWM Control: The UCC2891DR incorporates pulse-width modulation (PWM) for precise control over the power supply output, ensuring high efficiency and reduced power loss during operation.
  • Programmable Switching Frequency: Users can set the switching frequency according to their specific application requirements, which can range from 100 kHz to 1 MHz, providing flexibility in the design of the power supply.
  • Soft Start Functionality: This feature gradually increases the output voltage at startup, minimizing stress on the power supply components and enhancing the longevity of the system.
  • Overcurrent Protection: The UCC2891DR is equipped with overcurrent protection to safeguard the power supply from excessive current that could potentially cause damage.
  • Thermal Shutdown: In the event of overheating, the IC automatically shuts down to prevent thermal damage, ensuring the safety and reliability of the power supply.
  • Low Shutdown Supply Current: The device draws a minimal current in shutdown mode, which is crucial for energy-saving and battery-operated applications.

Applications

The UCC2891DR is versatile and can be used in a variety of applications, including but not limited to:

  • AC-to-DC converters
  • Isolated DC-to-DC converters
  • Telecommunications equipment
  • Industrial power systems
  • Off-line power supplies

Package and Availability

The UCC2891DR is available in a compact SOIC-14 (DR) package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications. As a product of Texas Instruments, a leader in semiconductor solutions, the UCC2891DR is manufactured to high standards and is available through various distributors and directly from Texas Instruments.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1186 $53.0162
40+ $2.5589 $102.3560
61+ $2.4789 $151.2129
84+ $2.3990 $201.5160
108+ $2.3190 $250.4520
145+ $2.0791 $301.4695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess