EN
  • EN
  • DE

UCC2892D

Part No UCC2892D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 144634-UCC2892D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2892D CAD Model

Description

Overview of Texas Instruments UCC2892D

The Texas Instruments UCC2892D is a highly integrated and advanced PWM (Pulse Width Modulation) controller designed for high-efficiency power supply systems. This sophisticated component is engineered to provide precise control for a range of power conversion applications, including isolated and non-isolated power supplies, DC-DC converters, and AC-DC power adapters.

Key Features

  • Advanced Control Methodology: The UCC2892D employs an innovative average current mode control scheme that ensures stable and responsive operation even under varying load conditions.
  • Programmable Switching Frequency: It offers a wide range of programmable switching frequencies, allowing designers to optimize the performance of their power supply for specific applications.
  • High Drive Capability: With its robust output drive capability, the UCC2892D can directly drive power MOSFETs, reducing external component count and simplifying circuit design.
  • Soft Start Feature: The built-in soft-start function gradually increases the output voltage, minimizing startup stress on the power supply components and enhancing system reliability.
  • Multiple Protection Features: Comprehensive protection features such as overvoltage, overcurrent, and thermal shutdown are integrated to safeguard the power supply from various fault conditions.

Applications

The UCC2892D is suitable for a diverse range of applications where efficient power management is crucial. These include:

  • Telecommunications equipment
  • Server and network power supplies
  • Industrial power systems
  • Consumer electronics

Technical Specifications

The device comes in a convenient SOIC-14 package, ensuring compatibility with standard surface-mount technology (SMT) processes. It operates over an extended temperature range, making it suitable for industrial environments. The UCC2892D also features under-voltage lockout (UVLO) and a programmable soft-start time, allowing for a controlled power-up sequence.

Conclusion

With its robust feature set and flexible design options, the Texas Instruments UCC2892D PWM controller is a versatile solution for designers looking to optimize power efficiency and reliability in their electronic products. Its advanced control capabilities and comprehensive protection mechanisms make it an ideal choice for a wide array of power supply applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3332 $53.3312
37+ $2.7350 $101.1950
57+ $2.6495 $151.0215
79+ $2.5640 $202.5560
101+ $2.4786 $250.3386
136+ $2.2222 $302.2192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess