EN
  • EN
  • DE

UCC3889DTR

Part No UCC3889DTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM FLYBACK ISOLATED VM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Flyback
Voltage - Start Up 8.4V
Supply Voltage - Operating 6.3 V to 9.3 V
Fault Protection Short Circuit
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1116083-UCC3889DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3889DTR CAD Model

Description

Overview of Texas Instruments UCC3889DTR

The UCC3889DTR from Texas Instruments is a highly integrated power management device designed for precision regulation and efficient power conversion in a variety of applications. This advanced component is part of TI's portfolio of power management integrated circuits (ICs) that are engineered to address the increasing demands for energy efficiency and reliability in modern electronic systems.

Key Features

  • Advanced Control: The UCC3889DTR incorporates sophisticated control circuitry that enables precise voltage regulation, ensuring stable operation for the connected load under varying conditions.
  • High Efficiency: With its optimized design, this device facilitates high-efficiency power conversion, which is crucial for reducing heat generation and improving the overall energy consumption of the system.
  • Flexible Application: Suitable for a range of applications, including but not limited to, power supplies, consumer electronics, and industrial systems, the UCC3889DTR is a versatile solution for power management needs.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the IC and the system it controls from potential damage due to abnormal operating conditions.
  • Compact Packaging: The device is available in a small-outline integrated circuit (SOIC) package, which allows for a compact footprint on printed circuit boards (PCBs), saving valuable space in space-constrained applications.

Technical Specifications

The UCC3889DTR operates over a wide input voltage range, making it suitable for a variety of power supply configurations. It supports a broad temperature range, ensuring reliable performance across different environmental conditions. The IC's fast transient response is ideal for applications that require quick adjustments to load changes, maintaining steady output despite fluctuations.

Applications

Due to its flexible design and comprehensive feature set, the UCC3889DTR is an excellent choice for designers looking to implement an efficient power management system in their products. Whether it is for use in desktop computers, server power supplies, or portable devices, this IC provides a dependable and efficient solution for managing power requirements.

In summary, the Texas Instruments UCC3889DTR is a state-of-the-art power management IC that offers precision, efficiency, and reliability for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess