EN
  • EN
  • DE

MAX7226KN

Part No MAX7226KN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706288-MAX7226KN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7226KN CAD Model

Description

Maxim Integrated MAX7226KN Product Overview

The MAX7226KN is a highly integrated, serial input/output common-cathode display driver designed by Maxim Integrated. This versatile device is tailored to interface with a microprocessor or another digital system to control a 4-digit, 7-segment LED display with minimal hardware and wiring complexity.

Key Features

  • Serial Interface: The device uses a convenient serial interface for communication, which simplifies the connection to microcontrollers and reduces the number of required I/O pins.
  • Drive Capability: It is capable of driving up to 8 digits of 7-segment numeric LEDs, as well as a decimal point per digit, or a combination of alphanumeric characters.
  • Individual Digit Control: Each digit can be addressed individually, allowing for dynamic updates and multiplexing control without the need for constant refresh.
  • Brightness Control: The MAX7226KN features 16 levels of brightness control, giving users the ability to adjust the intensity of the display to suit various lighting conditions.
  • Digital Decoding: The device includes built-in BCD code-B decoders, which can directly drive the 7-segment LEDs, simplifying the firmware needed for number representation.
  • Low Power Consumption: Designed for low power operation, the MAX7226KN is ideal for battery-powered applications, ensuring efficient power management.

Applications

The MAX7226KN is versatile and can be used in a wide array of applications, including but not limited to:

  • Instrumentation panels
  • Bar graph displays
  • Industrial controllers
  • Portable medical devices
  • Point of sale machines

Technical Specifications

The MAX7226KN operates over a wide voltage range and is available in a 24-pin DIP (Dual In-line Package) form factor, making it suitable for breadboard prototyping as well as permanent installations in commercial products. Its robust design ensures reliable operation even in harsh industrial environments.

For developers and product designers looking for a reliable and easy-to-use display driver, the MAX7226KN by Maxim Integrated offers a perfect blend of functionality, efficiency, and convenience.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess