EN
  • EN
  • DE

SN74AC533DBR

Part No SN74AC533DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSP D-TYP LATCH 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74AC533
Other Names -SN74AC533DBRE4,296-4326-6R,-SN74AC533DBRE4R,296-4326-6,-SN74AC533DBRG4,296-4326-2,-296-4326-1,296-4326-1,TEXTISSN74AC533DBR,-296-4326-1,2156-SN74AC533DBR-TITR,-SN74AC533DBRG4R,-SN74AC533DBRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257425-SN74AC533DBR
Ultra Librarian 3D Model Ultra Librarian SN74AC533DBR CAD Model

Description

The SN74AC533DBR from Texas Instruments is a high-performance, octal transparent D-type latch designed to provide efficient and reliable operation in a wide range of digital applications. This integrated circuit features eight latches with three-state outputs, making it an ideal choice for bus-oriented applications.

Key Features:

  • Logic Type: D-Type Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Input Voltage: 2V to 6V
  • Output Voltage: High-level output voltage up to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount

Performance and Durability:

The SN74AC533DBR is built to deliver high-speed operation while maintaining the robustness and reliability expected from Texas Instruments. The device can operate with a wide input voltage range of 2V to 6V, ensuring compatibility with various logic levels. The high-level output voltage can reach up to 5.5V, providing strong signal integrity.

Applications:

This latch is suitable for a myriad of applications where data needs to be stored temporarily or when data outputs require isolation from a bus system. Common applications include:

  • Temporary storage of information
  • Bus interface or buffer memory
  • Data multiplexing
  • System resource sharing

Easy Integration:

The SN74AC533DBR comes in a slim SSOP-20 package, designed for surface mounting, which allows for efficient use of PCB space. Its standard footprint ensures easy integration into existing designs without the need for major layout changes.

In summary, the SN74AC533DBR by Texas Instruments is a versatile, high-quality component that offers reliable performance for applications requiring octal transparent D-type latches. Its wide operating temperature range and compatibility with various input voltages make it a flexible choice for designers looking to incorporate a robust data storage solution into their systems.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess