EN
  • EN
  • DE

UCC2894PWR

Part No UCC2894PWR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 12.7V
Supply Voltage - Operating 8.5 V to 16 V
Duty Cycle 70%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 16-TSSOP
Mounting Surface Mount
Win Source Part Number 213684-UCC2894PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2894PWR CAD Model

Description

Product Overview: UCC2894PWR by Texas Instruments

The UCC2894PWR is a sophisticated and versatile power management integrated circuit (IC) designed by Texas Instruments (TI), one of the industry leaders in semiconductor technologies. This advanced IC is specifically tailored for power supply applications that require high efficiency and reliability. The UCC2894PWR is part of the family of current mode PWM controllers which offer enhanced performance features for power supply designs.

Key Features

  • Programmable Output Turn-On Delay: This feature ensures controlled start-up sequences, providing designers with the flexibility to manage system power-up and reduce inrush currents.
  • Wide Input Voltage Range: The UCC2894PWR can handle a broad range of input voltages, making it suitable for various applications from industrial to consumer electronics.
  • Current Mode Control: This method of control provides excellent transient response, simplifying the loop compensation and ensuring stable operation under a wide range of conditions.
  • High Drive Capability: The IC comes with a high current totem-pole output capable of driving large MOSFETs or IGBTs, which is crucial for high-power applications.
  • Low Startup and Operating Current: The device is designed for efficiency, with minimal startup current and low operating current to reduce power losses.

Applications

The UCC2894PWR is ideal for a variety of power conversion applications, including:

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • DC-DC Converters
  • Power Factor Correction (PFC) Pre-Regulators
  • Off-Line UPS Systems

Package and Quality

The UCC2894PWR is offered in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a space-saving solution for PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to rigorous industry standards and quality control measures.

In summary, the UCC2894PWR by Texas Instruments is a feature-rich, highly efficient power management solution for a wide range of applications. Its advanced control features, combined with a flexible and efficient design, make it a go-to choice for engineers looking to optimize their power supply systems.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2152 $51.4432
38+ $2.6382 $100.2516
59+ $2.5557 $150.7863
81+ $2.4733 $200.3373
105+ $2.3908 $251.0340
140+ $2.1435 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,258 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess