EN
  • EN
  • DE

UCC28C43QDRQ1

Part No UCC28C43QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS CURRENT MODE PWM CONTROLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 7.6V ~ 18V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC28C43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28C43QDRQ1-ND, 296-50461-1, 296-50461-2, 296-50461-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901748-UCC28C43QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28C43QDRQ1 CAD Model

Description

The UCC28C43QDRQ1 is a high-performance, BiCMOS current-mode PWM controller from Texas Instruments, specifically engineered for automotive and industrial applications. This versatile controller is designed to deliver precise power regulation and is suitable for a wide range of power supply designs, including DC-DC converters, off-line power supplies, and other power conversion technologies.

Key Features

  • Operating Range: The UCC28C43QDRQ1 operates at a voltage range of 10 V to 20 V, making it ideal for various automotive voltage systems.
  • Frequency: The device offers a programmable switching frequency up to 1 MHz, allowing designers to optimize their power supply for efficiency or size.
  • Current Mode Control: It uses current-mode control to provide fast response to load changes, excellent loop stability, and simplified circuit design.
  • Thermal Shutdown: Equipped with a thermal shutdown feature, it ensures protection against overheating, enhancing system reliability.
  • Drive Capability: The controller can source up to 1 A and sink up to 2 A, making it capable of driving a wide range of power MOSFETs and IGBTs.

Applications

  • Automotive power systems
  • DC to DC converters
  • Battery chargers
  • Power supplies for industrial equipment

Quality and Reliability

The UCC28C43QDRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which means it is tested and guaranteed to perform over a temperature range of -40°C to +125°C. This ensures that the device can withstand the harsh conditions found in automotive environments.

Package and Availability

The device is available in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. It is also provided in tape and reel form for ease of handling and assembly during the manufacturing process.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8583 $55.7490
70+ $1.5247 $106.7290
105+ $1.4771 $155.0955
140+ $1.4294 $200.1160
185+ $1.3818 $255.6330
245+ $1.2389 $303.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess