EN
  • EN
  • DE

UCC28C44QDRQ1

Part No UCC28C44QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS CURRENT MODE PWM CONTROLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Flyback Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 9V ~ 18V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC28C44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28C44QDRQ1DKR, 296-UCC28C44QDRQ1CT, 296-UCC28C44QDRQ1TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901749-UCC28C44QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28C44QDRQ1 CAD Model

Description

Product Overview: UCC28C44QDRQ1 from Texas Instruments

The UCC28C44QDRQ1 is a high-performance, BiCMOS current-mode PWM controller from Texas Instruments, designed specifically for automotive and industrial applications. This integrated circuit is engineered to deliver precise power management and is suitable for a wide range of power conversion applications, including DC-DC converters, off-line power supplies, and other power control devices.

Key Features

  • High-Frequency Operation: The UCC28C44QDRQ1 is capable of operating at frequencies up to 1MHz, making it ideal for applications that require high-frequency power conversion for reduced size and improved efficiency.
  • Low Startup and Operating Current: This device features a low startup current of 0.5μA and a low operating current of 2.5mA, which helps to minimize power losses and improve overall system efficiency.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise frequency control, contributing to consistent performance across different units and applications.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation compared to voltage-mode control.
  • Automatic Feed-Forward Compensation: This feature enhances the response to input voltage changes, ensuring stable operation under varying conditions.
  • Under-Voltage Lockout (UVLO): The UCC28C44QDRQ1 includes UVLO with hysteresis, which prevents the device from operating at insufficient voltages, thus protecting the circuitry.

Reliability and Safety

  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against excessive temperature conditions, enhancing the reliability and longevity of the device.
  • Automotive-Qualified: As a Q1 device, the UCC28C44QDRQ1 meets the stringent requirements of the automotive industry, including stress tests for reliability and performance.

Applications

The versatile nature of the UCC28C44QDRQ1 makes it well-suited for a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • DC-DC converters
  • Battery chargers
  • Power factor correction modules

With its robust feature set and automotive qualification, the UCC28C44QDRQ1 from Texas Instruments stands out as a reliable choice for designers seeking a high-performance PWM controller for demanding power management tasks.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4693 $52.0395
36+ $2.8466 $102.4776
55+ $2.7576 $151.6680
75+ $2.6687 $200.1525
97+ $2.5797 $250.2309
130+ $2.3129 $300.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,045 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess