EN
  • EN
  • DE

UCC29422N

Part No UCC29422N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Multimode High Frequency PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 1.8 V ~ 8 V
Frequency - Switching 150kHz ~ 1.2MHz
Duty Cycle (Maximum) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Low Battery, Reset
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1276363-UCC29422N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC29422
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC29422N CAD Model

Description

The UCC29422N from Texas Instruments is a robust power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power control and distribution. This IC is part of TI's extensive portfolio of power management solutions, known for their reliability and performance in various electronic systems.

Key Features:

  • Wide Input Voltage Range: The UCC29422N operates over a broad input voltage spectrum, making it versatile for use in multiple applications, from industrial to consumer electronics.
  • High-Efficiency: Engineered for optimal power conversion efficiency, this IC minimizes energy loss, thereby ensuring that devices remain energy-efficient and eco-friendly.
  • Integrated Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from various fault conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the target application, providing design flexibility and convenience.
  • Low Standby Power Consumption: The UCC29422N is designed for low quiescent current, reducing standby power consumption and extending battery life in portable applications.

Applications:

The versatile nature of the UCC29422N makes it suitable for a variety of applications, including but not limited to:

  • Power supplies for consumer electronics
  • DC-DC converters for industrial systems
  • Battery chargers
  • LED drivers
  • Portable and battery-powered devices

Technical Specifications:

Parameter Value
Input Voltage Range Specified by TI
Output Voltage Range Adjustable
Package Type Through-Hole, PDIP
Protection Features OCP, OTP, UVLO

Overall, the UCC29422N is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. Its combination of efficiency, flexibility, and protection makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess