EN
  • EN
  • DE

UCC3570NG4

Part No UCC3570NG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK VM 14DIP / Voltage Mode PWM Controller 1A 500kHz 14-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 13V
Supply Voltage 9 V ~ 15 V
Duty Cycle 80%
Frequency - Switching 500kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 798721-UCC3570NG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Family Name UCC3570
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC3570NG4 CAD Model

Description

The UCC3570NG4 is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments. This product is part of TI's extensive portfolio of power management solutions and is specifically engineered to cater to the demanding needs of modern electronic systems.

Key Features

  • Advanced Control Methodologies: The UCC3570NG4 incorporates state-of-the-art control techniques that ensure efficient power conversion, stability, and accuracy in operation.
  • High-Frequency Operation: This IC is capable of operating at high frequencies, which allows for smaller external components, reduced power loss, and compact system design.
  • Versatility: It is suitable for a variety of applications, including switch-mode power supplies, DC-DC converters, and other power conversion systems.
  • Protection Features: The UCC3570NG4 includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The versatility of the UCC3570NG4 makes it an ideal choice for a range of applications. It is commonly used in:

  • Telecommunications equipment
  • Industrial power systems
  • Server and network power supplies
  • Consumer electronics

Technical Specifications

With a focus on delivering high performance and reliability, the UCC3570NG4 boasts the following technical specifications:

  • Supply Voltage Range: [Insert specific range]
  • Switching Frequency: [Insert specific frequency]
  • Operating Temperature Range: [Insert specific range]
  • Package Type: [Insert package information]

Quality and Support

Texas Instruments is renowned for its commitment to quality and its comprehensive technical support. The UCC3570NG4 is no exception and comes with TI's guarantee of performance and durability. Customers can access extensive documentation, design resources, and customer support to ensure a seamless integration of the UCC3570NG4 into their products.

Ordering Information

The UCC3570NG4 is available for order through Texas Instruments' official channels and authorized distributors. For detailed ordering and pricing information, as well as availability, please visit the Texas Instruments website or contact their sales team directly.

You May Also Be Interested in

Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess