EN
  • EN
  • DE

UCC3580D-3

Part No UCC3580D-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 081883-UCC3580D-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3580D-3 CAD Model

Description

Product Overview: UCC3580D-3 from Texas Instruments

The UCC3580D-3 is a high-performance Phase Shift PWM Controller designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This integrated circuit is tailored to meet the demanding requirements of modern power conversion applications, offering a combination of flexibility, efficiency, and precision that engineers need for their designs.

Key Features

  • Phase-Shifted PWM Control: The UCC3580D-3 employs phase-shifted pulse-width modulation, which enables zero-voltage switching (ZVS) that reduces switching losses and improves efficiency, particularly in high-frequency power supplies.
  • Wide Input Voltage Range: It is designed to operate over a broad input voltage range, making it suitable for a variety of power systems, from telecom to industrial applications.
  • Programmable Dead-Time: The device allows for programmable dead-time insertion, giving designers the ability to optimize their power stage for different load conditions and to ensure safe operation of the power switches.
  • High Drive Capability: The UCC3580D-3 features robust output drivers that can handle the demands of driving power MOSFETs or IGBTs directly, ensuring reliable switch operation.
  • Protection Features: It includes a comprehensive suite of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, which enhance the safety and reliability of the end application.

Applications

The UCC3580D-3 is versatile and can be used in a variety of applications, including:

  • DC to DC Converters
  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle Charging Stations

Technical Specifications

With a wide operating temperature range, the UCC3580D-3 is designed to perform reliably in various environments. It comes in a 16-pin SOIC package that is compact and suitable for space-constrained applications. The device's performance is characterized by its high-frequency operation, which can significantly reduce the size of passive components and overall solution footprint.

In summary, the UCC3580D-3 from Texas Instruments is a state-of-the-art PWM controller that offers advanced features for efficient and reliable power conversion. Its robust design and comprehensive protection features make it an ideal choice for engineers looking to create high-performance power systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess