EN
  • EN
  • DE

UCC3580DTR-1G4

Part No UCC3580DTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Single Ended Active Clamp/Reset PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8.5 V ~ 16 V
Frequency - Switching 400kHz
Duty Cycle (Maximum) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276389-UCC3580DTR-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3580
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3580DTR-1G4 CAD Model

Description

The UCC3580DTR-1G4 is a state-of-the-art PWM (Pulse Width Modulation) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This controller is specifically engineered to meet the demanding requirements of high-performance power supply systems, offering efficiency, reliability, and flexibility for a wide range of applications.

Key Features

  • Advanced Control Methodology: The UCC3580DTR-1G4 employs an innovative control technique that provides fast transient response, low jitter operation, and excellent loop stability.
  • High-Frequency Operation: It is capable of operating at high switching frequencies, which allows for smaller external components, reducing the overall size and cost of the power supply.
  • Versatile Power Management: This controller supports various topologies, including forward, flyback, and push-pull, providing design flexibility to engineers.
  • Integrated Protections: It includes multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and longevity of the power supply.
  • Energy Efficient: The UCC3580DTR-1G4 is designed for high efficiency, which translates to energy savings and reduced heat generation in end-use applications.

Applications

The UCC3580DTR-1G4 is suitable for a diverse range of applications, including but not limited to:

  • AC-DC power supplies for servers and telecommunications equipment
  • DC-DC converters for networking and industrial systems
  • LED drivers and power supplies for lighting applications
  • Power supplies for consumer electronics

Product Specifications

Parameter Value
Package Type TSSOP-14
Input Voltage Up to 17V
Switching Frequency Up to 1MHz
Operating Temperature -40°C to 85°C

With its robust design, comprehensive feature set, and adaptability to various power management tasks, the UCC3580DTR-1G4 from Texas Instruments is an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess