EN
  • EN
  • DE

UCC3580DTR-3

Part No UCC3580DTR-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 081884-UCC3580DTR-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3580DTR-3 CAD Model

Description

Product Overview: Texas Instruments UCC3580DTR-3

The Texas Instruments UCC3580DTR-3 is a sophisticated and versatile power management integrated circuit (IC) designed to cater to a wide array of power supply applications. This IC is part of the UCC3580 series, which is renowned for its efficiency and reliability in providing power solutions. The UCC3580DTR-3 is specifically engineered to enhance the performance of power converters by delivering precise control and regulation.

Key Features

  • Advanced Control: The UCC3580DTR-3 employs state-of-the-art control techniques to ensure stable operation under varying load conditions. It provides options for both voltage and current mode control, giving designers the flexibility to optimize their power supply design for different applications.
  • High Efficiency: Designed with efficiency in mind, this IC helps in achieving high conversion efficiency, which is critical in reducing energy consumption and heat generation in electronic systems.
  • Wide Operating Range: The device operates over a broad voltage range, making it suitable for a variety of power supply designs, from low-voltage to high-voltage applications.
  • Protection Features: The UCC3580DTR-3 is equipped with numerous protection features, including over-current, over-voltage, under-voltage lockout, and thermal shutdown, which safeguard the power supply and the end application from potential damage caused by abnormal operating conditions.
  • Compact Packaging: Available in a small-outline integrated circuit (SOIC) package, the UCC3580DTR-3 is ideal for space-constrained applications, allowing for a compact power supply design without compromising performance.

Applications

The versatility of the UCC3580DTR-3 makes it suitable for a diverse range of applications, including:

  • DC to DC converters
  • AC to DC power supplies
  • Isolated and non-isolated power supply designs
  • Telecommunication equipment
  • Industrial control systems
  • Computing and data storage systems

Conclusion

With its advanced control features, high efficiency, wide operating range, comprehensive protection mechanisms, and compact form factor, the Texas Instruments UCC3580DTR-3 stands out as a top-tier power management solution for designers and engineers looking to create robust and efficient power supplies for a wide variety of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3492 $50.0952
15+ $6.8506 $102.7590
23+ $6.6366 $152.6418
32+ $6.4225 $205.5200
41+ $6.2084 $254.5444
54+ $5.5662 $300.5748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,831 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess