EN
  • EN
  • DE

UCC3588PWTR

Part No UCC3588PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UCC3588
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 386319-UCC3588PWTR
Ultra Librarian 3D Model Ultra Librarian UCC3588PWTR CAD Model

Description

Product Overview: Texas Instruments UCC3588PWTR

The UCC3588PWTR from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power conversion and control. This versatile device is part of TI's extensive portfolio of power management solutions, renowned for their reliability and performance.

Key Features

  • Voltage Regulation: The UCC3588PWTR offers precise voltage regulation, ensuring stable operation of the powered device across various conditions.
  • Power Good Output: It features a 'power good' output signal, which provides a status indication to the system once the output voltage reaches a stable and acceptable level.
  • Protection Features: To safeguard against potential damage, the IC includes over-voltage, under-voltage, over-current, and thermal protection mechanisms.
  • Soft-Start Function: The soft-start function minimizes inrush current during startup, contributing to the longevity of the system and reducing stress on the power source.
  • High Efficiency: Designed for high-efficiency operation, the UCC3588PWTR helps in reducing power loss and heat generation, making it suitable for energy-sensitive applications.

Applications

The UCC3588PWTR is ideal for a diverse range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial systems
  • Consumer electronics

Packaging and Availability

This IC is available in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number UCC3588PWTR, allowing for compact and space-efficient designs. The surface-mount technology (SMT) packaging is suitable for automated assembly processes, ensuring consistent and reliable integration into various electronic assemblies.

Conclusion

With its robust feature set and Texas Instruments' commitment to quality, the UCC3588PWTR stands out as a prime choice for designers and engineers looking to implement advanced power management solutions. Whether it's for industrial-grade equipment or consumer electronics, this IC ensures efficient and reliable operation, backed by the trusted performance of Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess