EN
  • EN
  • DE

UCC3751N

Part No UCC3751N
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Not Recommended for New Design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Ring Generator Controller
Number of Circuits 1
Operating Supply Voltage 12V
Operating Supply Current 1mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Includes Primary Current Limiting, Secondary (AC) Current Limiting
Win Source Part Number 1276412-UCC3751N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name UCC3751
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3751N CAD Model

Description

The UCC3751N by Texas Instruments is a robust integrated circuit designed primarily for power management applications. This versatile device is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a wide range of electronic systems.

Key Features

  • Efficient Power Management: The UCC3751N is engineered to facilitate efficient power distribution, ensuring that devices operate at optimal energy levels.
  • Versatile Functionality: This IC can be integrated into various applications, including switch-mode power supplies, power converters, and energy storage systems, showcasing its adaptability to different power scenarios.
  • Durable Construction: Manufactured with Texas Instruments' rigorous quality standards, the UCC3751N is built to withstand challenging conditions and provide consistent performance over time.

Technical Specifications

The UCC3751N boasts a range of technical features that make it a go-to choice for professionals in the electronics industry:

  • Operating Temperature Range: The device can function effectively across a wide temperature spectrum, ensuring reliability in various environments.
  • Package Type: It comes in a user-friendly package, making it easy to integrate into printed circuit boards (PCBs) without the need for complex configurations.
  • Regulatory Compliance: Texas Instruments ensures that the UCC3751N meets the necessary regulatory standards for safety and performance.

Applications

The UCC3751N is suitable for a multitude of applications, demonstrating its flexibility and utility across different sectors:

  • Industrial Systems: Its robustness makes it ideal for the demanding conditions of industrial power management systems.
  • Consumer Electronics: The IC's efficiency and reliability are perfect for consumer devices that require consistent power delivery.
  • Renewable Energy: With the growing focus on sustainable energy solutions, the UCC3751N can play a critical role in solar inverters, wind turbines, and other renewable energy technologies.

In summary, the Texas Instruments UCC3751N is a high-performance integrated circuit that offers efficiency, versatility, and reliability for a variety of power management applications. Its technical sophistication and adaptability make it a valuable component for any electronic system requiring stable and efficient power distribution.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess