EN
  • EN
  • DE

UCC3801N

Part No UCC3801N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1115985-UCC3801N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3801N CAD Model

Description

The UCC3801N is a versatile and robust PWM (Pulse Width Modulation) controller designed by Texas Instruments, aimed at delivering high performance for power supply applications. This controller is part of the UCC3800 family and is crafted using BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, making it an ideal choice for energy-efficient power systems.

Key Features

  • Low Start-Up and Operating Current: The UCC3801N boasts an impressively low start-up current of 150 µA and an operating current of 2.5 mA, which enhances the overall efficiency of the power supply system by reducing power loss during operation.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and reliable operation of the oscillator, which is crucial for maintaining stable frequency and duty cycle control in the PWM process.
  • Current Sense Discharge Transistor: A built-in discharge transistor provides a rapid discharge path for the current sense capacitor, which helps to improve response time and accuracy in current sensing applications.
  • Automatic Feed Forward Compensation: This function compensates for input voltage variations without the need for external components, simplifying the design and enhancing performance.
  • Pulse-by-Pulse Current Limiting: The UCC3801N offers excellent protection against overcurrent conditions by limiting the current on a pulse-by-pulse basis, which helps to prevent damage to the controller and other circuit components.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the controller operates only when the supply voltage is within the acceptable range, thereby safeguarding the system against low-voltage scenarios.

Applications

The UCC3801N is suitable for a wide range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Power supplies for communication equipment
  • Industrial power systems
  • Portable electronics

With its combination of low power operation, high integration, and robust protection features, the UCC3801N is a reliable and efficient solution for designers looking to optimize their power supply designs. Texas Instruments' commitment to quality ensures that this PWM controller will deliver consistent performance and durability for a variety of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess