EN
  • EN
  • DE

PIC16F1782-I/SP

Part No PIC16F1782-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SPDIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F1782
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1782ISP
Standard Package 15
Win Source Part Number 1322433-PIC16F1782-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F1782-I/SP CAD Model

Description

Product Overview: PIC16F1782-I/SP

The PIC16F1782-I/SP is a versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology. Designed to deliver performance with low power consumption, this microcontroller is an ideal choice for a wide range of applications in the embedded systems domain. Its small form factor, combined with a high level of integration, makes it perfect for space-constrained applications.

Key Features

  • Core: The device operates using a high-performance RISC CPU with a 14-bit instruction set that ensures easy programming and quick execution of instructions.
  • Memory: It comes with 3.5KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Ports: With up to 18 I/O pins, the PIC16F1782-I/SP offers flexible interface options for connecting to other peripherals and devices.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 17 channels allows for accurate analog signal measurement and conversion.
  • Timers: Multiple timers including an 8-bit timer and two 16-bit timers help in managing time-related tasks efficiently.
  • Communication: Enhanced serial communication is enabled through EUSART, SPI, and I²C modules, facilitating robust data exchange with other devices.
  • Operating Voltage: The device operates within a range of 1.8V to 5.5V, making it versatile for various power environments.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C.

Applications

The PIC16F1782-I/SP is suited for a multitude of applications including but not limited to consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its rich set of features and low power consumption make it particularly useful in sensor management, motor control, and other control system applications.

Package and Quality

Packaged in a 28-pin SPDIP (Single In-line Package), the PIC16F1782-I/SP ensures ease of integration into various circuit boards. Microchip Technology is committed to high standards of quality, and this product is no exception, offering reliable performance for critical and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3290 $53.2900
23+ $4.3726 $100.5698
36+ $4.2359 $152.4924
49+ $4.0993 $200.8657
64+ $3.9626 $253.6064
85+ $3.5527 $301.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess