EN
  • EN
  • DE

UCC3804D

Part No UCC3804D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035830-UCC3804D
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UCC3804D CAD Model

Description

The UCC3804D from Texas Instruments is a sophisticated and versatile PWM (Pulse Width Modulation) controller, designed to offer precise current mode control for power supply systems. This device is a part of the UCC3800 family, which is renowned for its low-power operation and enhanced performance in switch-mode power supplies.

Key Features

  • Low Startup and Operating Current: The UCC3804D is designed to minimize power consumption with a startup current of just 0.5mA and an operating current of 2.5mA, making it an energy-efficient choice for a variety of applications.
  • Wide Range of Operating Frequencies: With an oscillator frequency range up to 1MHz, this PWM controller can be used in applications requiring high-frequency operation while maintaining stability and performance.
  • Enhanced Control Methodology: The current mode control provides fast response to load changes and excellent loop stability, ensuring reliable performance even in demanding situations.
  • Programmable Slope Compensation: To prevent sub-harmonic oscillation in power converters with duty cycles greater than 50%, the UCC3804D offers programmable slope compensation.
  • Automatic Feed Forward Compensation: This feature helps to maintain a stable output despite variations in input voltage, enhancing the reliability of the power supply.

Applications

The UCC3804D is ideal for a broad range of applications, including:

  • DC to DC Converters
  • Off-Line Power Supplies
  • Portable Devices
  • Telecommunication Equipment
  • Industrial and Medical Power Systems

Product Specifications

The UCC3804D is offered in a compact SOIC-8 package, providing a space-saving solution for modern electronic devices. It operates over a wide temperature range of -40°C to 85°C, ensuring consistent performance across various environmental conditions. The device integrates multiple protection features, including under-voltage lockout and over-current protection, to safeguard the power system against potential damage.

Conclusion

With its robust feature set and Texas Instruments' commitment to quality, the UCC3804D stands out as a reliable and efficient choice for designers looking to optimize their power supply designs. Its low-power operation, coupled with advanced control and protection features, makes it a versatile solution for a wide array of power management applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4556 $51.5676
50+ $2.0149 $100.7450
77+ $1.9519 $150.2963
106+ $1.8889 $200.2234
137+ $1.8260 $250.1620
184+ $1.6371 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 972 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess