EN
  • EN
  • DE

UCC3805DTR

Part No UCC3805DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 127428-UCC3805DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3805DTR CAD Model

Description

Product Overview: Texas Instruments UCC3805DTR

The UCC3805DTR from Texas Instruments is a high-performance, low-power pulse width modulator (PWM) integrated circuit designed for a wide range of power supply applications. This versatile chip is part of TI's UCC3800 series, which are known for their reliability and efficiency in controlling switch-mode power supplies.

Key Features

  • Programmable Output Frequency: The UCC3805DTR allows for a flexible frequency range that can be programmed to suit specific application needs, ensuring compatibility with various system designs.
  • Low Startup and Operating Current: Its low startup current (typically 0.5 mA) and operating current (typically 2.5 mA) make it an energy-efficient choice for battery-operated devices.
  • Current Mode Control: The device offers current mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Automatic Feed Forward Compensation: This feature helps maintain stable operation under varying input voltage conditions, improving overall performance.
  • Trimmed Oscillator Discharge Current: This ensures accurate and consistent frequency settings over temperature and process variations.

Applications

The UCC3805DTR is ideal for a variety of applications that require efficient power management, including:

  • DC to DC converters
  • Offline power supplies
  • AC to DC adapters
  • Telecommunication equipment
  • Portable electronics

Package and Quality

Encased in a slim, surface-mount package, the UCC3805DTR is designed to occupy minimal board space while offering maximum thermal performance. Texas Instruments ensures that each device meets rigorous quality standards, providing reliable and consistent performance across the board.

Ordering and Support

The UCC3805DTR is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes. Texas Instruments provides extensive technical support, including datasheets, application notes, and design resources to assist engineers in implementing the UCC3805DTR into their designs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4031 $50.4651
51+ $1.9718 $100.5618
79+ $1.9101 $150.8979
109+ $1.8485 $201.4865
140+ $1.7869 $250.1660
188+ $1.6021 $301.1948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess