EN
  • EN
  • DE

UCC3807D-1

Part No UCC3807D-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 13.5 V
Frequency - Switching 202kHz
Duty Cycle (Max) 78%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1116000-UCC3807D-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3807D-1 CAD Model

Description

Texas Instruments UCC3807D-1 Low-Power BiCMOS Current-Mode PWM Controller

The UCC3807D-1 from Texas Instruments is a versatile and efficient low-power pulse-width modulation (PWM) controller that operates in a current-mode control scheme. Designed with advanced BiCMOS technology, this device offers an optimal solution for power supply applications where power efficiency, reliability, and compactness are critical.

With its wide input voltage range and low startup current, the UCC3807D-1 is particularly suitable for off-line power supplies, DC-DC converters, and battery-powered systems. The controller integrates a range of features that enhance system performance, including programmable soft start, under-voltage lockout with hysteresis, and automatic feed-forward compensation.

The UCC3807D-1 is designed to minimize power consumption both in operation and standby mode, which helps in achieving higher power efficiency and meeting energy-saving standards. Its current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. The device's high current drive capability and fast slew rates ensure robust and efficient operation even in demanding applications.

Key features of the UCC3807D-1 include:

  • Low startup and operating currents, typically 0.5 mA and 1.1 mA respectively
  • Trimmed oscillator discharge current for precise duty cycle control
  • High current totem-pole output capable of driving a power MOSFET
  • Soft start and maximum duty cycle clamping
  • Under-voltage lockout with hysteresis
  • Frequency operation up to 1 MHz

The device is offered in an 8-pin SOIC package, making it compact and easy to integrate into various designs. Its operating temperature range from -40°C to +85°C ensures reliable performance across a wide range of environmental conditions. Whether you're designing a power supply for consumer electronics, industrial systems, or portable devices, the UCC3807D-1 provides a high-performance solution with Texas Instruments' renowned quality and reliability.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9088 $53.9968
25+ $4.0278 $100.6950
39+ $3.9019 $152.1741
53+ $3.7760 $200.1280
69+ $3.6502 $251.8638
92+ $3.2726 $301.0792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess