EN
  • EN
  • DE
  • IT

UCC38084PW

Part No UCC38084PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOP 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1V ~ 15V
Switching Frequency 200kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number UCC38084
Manufacturer Pack Quantity 150
MSL Level 2 (1 Year)
Win Source Part Number 1276442-UCC38084PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38084PW CAD Model

Description

The UCC38084PW is a high-performance, low-power pulse width modulation (PWM) controller from Texas Instruments, designed for efficient power supply operations. This advanced IC is part of the UCC3808x family and is specifically engineered to offer optimal solutions for offline and DC-to-DC fixed-frequency current-mode switching power supplies.

Key Features

  • Current-Mode Control: The UCC38084PW incorporates current-mode control to provide superior transient response, simplified loop compensation, and robust load and line regulation.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 10 kHz to 1 MHz, allowing for flexibility in design and optimization of the power supply for specific applications.
  • Low Startup and Operating Current: This device boasts a low startup current of 0.5 µA and an operating current of 2.5 mA, making it an energy-efficient choice for battery-powered and energy-sensitive systems.
  • High-Efficiency Operation: The UCC38084PW is designed for high-efficiency power conversion, which can reduce heat dissipation and improve the reliability of the end application.
  • Drive Capability: It features a totem-pole output stage with high-current driving capability, ensuring fast and efficient driving of power MOSFETs or IGBTs.

Applications

The versatility of the UCC38084PW makes it suitable for a wide range of applications, including:

  • Offline power supplies
  • DC-to-DC converters
  • AC-to-DC adapters
  • Telecommunication power systems
  • Industrial power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UCC38084PW is no exception. It is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), providing a compact solution with the reliability expected from a leading semiconductor manufacturer.

Design Support

Designers can take advantage of Texas Instruments' extensive support network, which includes application notes, reference designs, and simulation tools to facilitate the integration of the UCC38084PW into their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5902 $50.4922
27+ $3.7664 $101.6928
42+ $3.6487 $153.2454
57+ $3.5310 $201.2670
74+ $3.4133 $252.5842
99+ $3.0602 $302.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess