EN
  • EN
  • DE
  • IT

HEF4021BT/SOP

Part No HEF4021BT/SOP
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 759235-HEF4021BT/SOP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4021BT/SOP CAD Model

Description

NXP HEF4021BT/SOP 8-bit Static Shift Register

The NXP HEF4021BT is a high-performance, 8-bit static shift register integrated circuit, designed for use in a wide range of digital applications. Packaged in a compact SOP (Small Outline Package), this component is part of NXP's renowned HEF4000 series, known for their reliability and versatility in digital electronics.

Key Features

  • 8-bit Serial Input/Parallel Output: This shift register allows for the serial input of data, which can then be read out in parallel format, offering flexibility in data handling and conversion.
  • Static Operation: The HEF4021BT does not require a clock signal for operation, making it suitable for applications where a clock signal is not available or desirable.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 15V, accommodating various levels of signal standards and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Throughput: The device is capable of high-speed operation, making it suitable for fast data processing tasks in complex digital systems.
  • Low Power Consumption: Its design is optimized for low power consumption, which is crucial for battery-powered and energy-efficient applications.

Applications

The HEF4021BT is ideal for a variety of applications, including:

  • Data acquisition systems
  • Microprocessor interfaces
  • Digital control circuits
  • Remote data logging
  • Sequential control systems

Quality and Reliability

NXP's commitment to quality ensures that the HEF4021BT/SOP shift register meets the highest standards of reliability. It is fabricated using silicon gate CMOS technology, which provides robustness against latch-up and ensures stable operation under a wide range of environmental conditions.

Easy Integration

The small footprint of the SOP package allows for easy integration into PCB designs, saving space and reducing overall system size. This, combined with its ease of interfacing with other digital components, makes the HEF4021BT a highly practical choice for designers looking to implement efficient data handling and storage solutions in their electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess