EN
  • EN
  • DE

UCC38086PW

Part No UCC38086PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP / Current Mode PWM Controller 1A 50kHz to 1000kHz 8-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1 V ~ 15 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 798727-UCC38086PW
Popularity Medium
Supply and Demand Status Limited
Family Name UCC38086
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC38086PW CAD Model

Description

The UCC38086PW from Texas Instruments is an advanced current mode push-pull pulse width modulation (PWM) controller designed for high-performance power supply systems. This integrated circuit is engineered to provide precise voltage regulation, efficient power conversion, and robust protection features for a wide range of applications, including telecom power supplies, industrial systems, and consumer electronics.

Key Features

  • Wide Supply Voltage Range: Operates from 10V to 20V, making it suitable for various power systems.
  • High-Frequency Operation: The UCC38086PW can operate at frequencies up to 1MHz, allowing for smaller external components and compact power supply design.
  • Programmable Soft-Start: Reduces stress on the input power source by gradually increasing the duty cycle during startup, enhancing system reliability.
  • Current Mode Control: Provides fast transient response and improved loop stability compared to voltage mode PWM controllers.
  • Push-Pull Configuration: Enables the design of transformer-coupled DC-DC converters with high efficiency and low output ripple.
  • Peak Current Limit: Protects the controller and external components from overcurrent conditions.

Applications

  • DC-DC Converters
  • Isolated Power Supplies
  • Telecom and Datacom Power Systems
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment

Package and Availability

The UCC38086PW is offered in a TSSOP-14 package, which is designed for surface-mount technology (SMT) and is compatible with automated assembly processes. This package provides a compact footprint while still ensuring adequate thermal performance and ease of integration into a variety of circuit board layouts.

As a product of Texas Instruments, a leader in semiconductor solutions, the UCC38086PW is supported by comprehensive technical documentation, application notes, and design resources to assist engineers in accelerating their product development cycles.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess