EN
  • EN
  • DE

UCC3809D-2G4

Part No UCC3809D-2G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 8 V ~ 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1276452-UCC3809D-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3809-2
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3809D-2G4 CAD Model

Description

The UCC3809D-2G4 from Texas Instruments is a versatile and compact low-power Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. It is particularly well-suited for offline and DC-to-DC converter configurations, offering precise control over power delivery while maintaining high efficiency and reliability.

Key Features

  • Frequency Control: The device features programmable switching frequencies up to 1 MHz, allowing designers to optimize their system for efficiency or component size.
  • Energy Saving: With its low startup current of less than 0.5 µA and operating current of 5 mA, the UCC3809D-2G4 is designed for energy-saving applications, reducing power consumption when in standby mode.
  • Peak Current Mode Control: This feature provides inherent overcurrent protection while simplifying loop compensation and improving transient response.
  • Versatile Supply Voltage: The device operates over a wide supply voltage range, accommodating various application requirements.
  • Soft Start: The built-in soft-start function gradually increases the duty cycle, minimizing stress on the power supply during startup.
  • Error Amplifier: An integrated error amplifier ensures tight voltage regulation and precise output control.

Applications

The UCC3809D-2G4 is ideal for use in a variety of applications, including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Power Supply for White Goods and Home Appliances
  • Telecommunications Power Systems
  • Portable and Battery-Powered Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC3809D-2G4 is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term performance and stability in a variety of conditions.

Package and Availability

The UCC3809D-2G4 comes in a small-outline integrated circuit (SOIC) package, which makes it easy to integrate into various circuit designs. It is widely available through Texas Instruments' distribution network, ensuring that designers can easily obtain this controller for their power management solutions.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Lowest to $14.0991
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess