EN
  • EN
  • DE

UCC3809N-2

Part No UCC3809N-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller | IC REG CTRLR PWM CM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 8V ~ 19V
Duty Cycle 70%
Switching Frequency 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number UCC3809-2
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1276454-UCC3809N-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3809N-2 CAD Model

Description

Product Overview: UCC3809N-2 by Texas Instruments

The UCC3809N-2 is a versatile, low-power pulse width modulation (PWM) controller designed by Texas Instruments. It is specifically engineered to cater to a wide array of power supply applications that require efficient power conversion and management. This product is part of the UCC3809 family and is characterized by its nominal frequency of 2 kHz, which makes it suitable for applications where low-frequency operation is advantageous.

Key Features and Benefits

  • Low Power Consumption: The UCC3809N-2 is optimized for low power operation, making it an ideal choice for energy-sensitive designs.
  • Programmable Switching Frequency: Users can set the desired switching frequency from 2 kHz to 500 kHz via an external resistor, providing flexibility to meet various application requirements.
  • Current Mode Control: This feature offers inherent protection against overcurrent conditions and simplifies the loop compensation design.
  • Soft Start: The built-in soft start function prevents inrush current at startup, enhancing the reliability and lifespan of the power supply and its connected components.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate frequency settings over the full temperature range.
  • Low Startup and Operating Current: The device's low startup current (typically 0.5 µA) and low operating current (typically 1 mA) contribute to the overall efficiency of the system.

Applications

The UCC3809N-2 is particularly useful in applications where power efficiency and space-saving are critical. It is apt for:

  • Offline Power Converters
  • DC-to-DC Converters
  • Power Supplies for Consumer Electronics
  • Switch Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • Telecommunication Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC3809N-2 is no exception. It is manufactured to meet high standards, ensuring reliable performance in a variety of conditions. The device is available in an 8-pin PDIP package, which is widely used and easy to integrate into different circuit designs.

Overall, the UCC3809N-2 PWM controller from Texas Instruments is a compact, efficient, and reliable solution for designers looking to enhance power management in their electronic projects.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1805
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess