EN
  • EN
  • DE

UCC3813DTR-0

Part No UCC3813DTR-0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1116033-UCC3813DTR-0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3813DTR-0 CAD Model

Description

Overview of Texas Instruments UCC3813DTR-0

The Texas Instruments UCC3813DTR-0 is a highly sophisticated and efficient PWM (Pulse Width Modulation) controller, designed for a wide range of power supply applications. This integrated circuit is part of the UCC3813x family and is specifically engineered to deliver precise control for switched-mode power supplies.

Key Features

  • Voltage Range: The UCC3813DTR-0 operates at a voltage range that is suitable for many types of power management tasks. It is optimized for off-line and DC-to-DC converter applications.
  • Frequency: This device offers a fixed-frequency operation which is essential for stable and predictable power supply designs. The operating frequency is tailored to minimize external component size and optimize performance.
  • Drive Capability: It features a high-current totem-pole output stage, capable of driving a power MOSFET or IGBT directly, which is a significant advantage for power conversion efficiency.
  • Protection Features: The UCC3813DTR-0 includes a variety of protection features such as under-voltage lockout, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The UCC3813DTR-0 is versatile enough to be used in multiple applications. It is commonly found in:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Power Conditioners and UPS systems
  • Telecommunication equipment power supplies

Package and Availability

As indicated by the 'DTR' suffix in its name, the UCC3813DTR-0 comes in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package). This compact form factor is ideal for space-constrained applications. The device is available in tape and reel format, facilitating automated assembly processes for high-volume production.

Conclusion

The Texas Instruments UCC3813DTR-0 PWM controller is a reliable and efficient solution for modern power supply designs. Its combination of features, protections, and performance makes it a go-to choice for engineers looking to create robust power systems with a high degree of precision and control.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0825 $52.4025
40+ $2.5292 $101.1680
62+ $2.4502 $151.9124
85+ $2.3712 $201.5520
110+ $2.2921 $252.1310
146+ $2.0550 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess