EN
  • EN
  • DE

UCC3813DTR-O

Part No UCC3813DTR-O
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720988-UCC3813DTR-O
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3813DTR-O CAD Model

Description

The UCC3813DTR-O from Texas Instruments is a versatile and efficient low-power pulse-width modulation (PWM) controller that operates in current-mode control. This device is part of the UCC3813x family of BiCMOS PWM controllers, which are designed to offer an optimal solution for power supply applications requiring efficient power management and precise current control.

Key Features

  • Operating Voltage Range: The UCC3813DTR-O is capable of operating over a wide supply voltage range, typically from 10V to 20V, making it suitable for a variety of power systems.
  • Low Startup and Operating Current: This PWM controller boasts a low startup current of typically 0.15 mA and an operating current of typically 2.5 mA, contributing to the overall efficiency of the power supply.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • High-Frequency Operation: With the ability to support high-frequency operation up to 1 MHz, this device allows for smaller external components, reducing the size and cost of the power supply.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed for precise duty cycle clamp levels, which helps in limiting the maximum output duty cycle.
  • Soft Start: The UCC3813DTR-O features a soft-start capability that prevents current overshoot and limits inrush current during startup.

Applications

The UCC3813DTR-O is ideal for a wide range of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Portable electronics
  • Industrial and medical equipment

Package and Availability

The device is available in a surface-mount TSSOP-14 package, providing a compact footprint for space-constrained applications. The UCC3813DTR-O is also available in tape and reel packaging, facilitating efficient handling and manufacturing processes for high-volume production.

With its robust feature set, the UCC3813DTR-O from Texas Instruments is a powerful solution for designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1339 $51.2136
58+ $1.7509 $101.5522
89+ $1.6961 $150.9529
122+ $1.6414 $200.2508
158+ $1.5867 $250.6986
211+ $1.4226 $300.1686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess