Overview of Texas Instruments UCC3813PW-0G4
The UCC3813PW-0G4 from Texas Instruments is a sophisticated PWM (Pulse Width Modulation) controller integrated circuit designed for high-performance power supply systems. This device is part of the UCC3813 series, known for their reliability and efficiency in managing power conversion processes. It is specifically engineered to cater to a wide array of applications, including but not limited to, telecom and datacom power supplies, industrial power systems, and consumer electronics.
Key Features
- Operating Range: The UCC3813PW-0G4 operates with a supply voltage range from 10V to 20V, making it versatile for various power systems.
- Frequency: It boasts a high-frequency operation up to 1MHz, allowing for smaller external components and compact power supply designs.
- Drive Capability: The device is capable of delivering peak output currents of ±1A, ensuring robust drive capability for power MOSFETs or IGBTs.
- Efficiency: With its advanced control methods, the UCC3813PW-0G4 ensures high-efficiency power conversion, which is critical for reducing heat dissipation and improving system reliability.
- Protection Features: It includes built-in under-voltage lockout, over-current protection, and a programmable soft-start function to enhance the safety and longevity of the power supply.
Package and Compatibility
The UCC3813PW-0G4 is presented in a TSSOP-14 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Its standard pinout ensures easy integration into existing designs with minimal adjustments required.
Applications
This PWM controller is ideal for a variety of applications where efficient power management is crucial. Its use can be found in:
- Switched Mode Power Supplies (SMPS)
- DC-DC Converters
- Power Supply Modules for Telecom and Datacom
- AC-DC Adapters and Off-line Power Supplies
With its advanced features and reliable performance, the Texas Instruments UCC3813PW-0G4 stands out as a top choice for designers looking to create sophisticated power management solutions.