EN
  • EN
  • DE

UCC3819AN

Part No UCC3819AN
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description PROGRAMMABLE OUTPUT POWER FACTOR PREREGULATOR | IC PFC CTRLR AVERAGE CURR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 250kHz
Current - Startup 150μA
Supply Voltage (V) 10.8V ~ 17V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UCC3819A
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1276484-UCC3819AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3819AN CAD Model

Description

The UCC3819AN from Texas Instruments is a versatile Power Factor Correction (PFC) controller designed for use in AC-to-DC power conversion. This integrated circuit is engineered to enhance power system performance by reducing power loss and improving efficiency, making it ideal for a wide range of applications including telecommunication equipment, industrial systems, and consumer electronics.

Key Features

  • Advanced Control Method: Utilizes average current mode control for superior power factor correction, low THD (Total Harmonic Distortion), and stable operation under a wide range of input voltages and output loads.
  • High Efficiency: Capable of operating with high efficiency, which is crucial for reducing energy consumption and heat generation in power supply systems.
  • Wide Supply Voltage Range: Designed to function over a broad supply voltage range, accommodating various global power standards and enabling its use in multiple regions without the need for significant alterations.
  • Flexible Operation: Supports both discontinuous conduction mode (DCM) and continuous conduction mode (CCM), offering flexibility to designers to optimize the controller for different power levels and system requirements.
  • Low Startup Current: Features a low startup current, which minimizes stress on the system during the initial power-up sequence, enhancing the overall reliability and lifespan of the power supply.
  • Over-Voltage Protection: Integrated over-voltage protection helps to safeguard the controller and the power system against voltage spikes and transients, ensuring stable and reliable operation.

Applications

The UCC3819AN is suitable for a diverse array of applications where efficient power management and high power factor are required. Its robust design and advanced features make it an excellent choice for:

  • Switched-mode power supplies (SMPS)
  • Power adapters for laptops and personal computers
  • Power supplies for servers and networking equipment
  • Industrial power systems
  • Consumer electronics with high energy demands

Conclusion

In summary, the Texas Instruments UCC3819AN PFC controller is a high-performance solution that meets the needs of modern power supply designs. Its advanced features and flexible operation make it a smart choice for engineers looking to improve power efficiency and reliability in their products.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6122 $50.5708
34+ $2.9638 $100.7692
53+ $2.8712 $152.1736
72+ $2.7786 $200.0592
94+ $2.6860 $252.4840
125+ $2.4081 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess