EN
  • EN
  • DE

UCC383TDKTTT-3G3

Part No UCC383TDKTTT-3G3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT 3-A LINEAR REGULATOR FAMILY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1V @ 3A
Output Current 3A
Operating Supply Current 650μA
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 1276490-UCC383TDKTTT-3G3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC383-3
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC383TDKTTT-3G3 CAD Model

Description

UCC383TDKTTT-3G3 Voltage Regulator by Texas Instruments

The UCC383TDKTTT-3G3 is a high-quality, low-dropout linear voltage regulator developed by Texas Instruments, a leader in semiconductor design and manufacturing. This voltage regulator is specifically designed to deliver a stable and reliable power supply, making it an excellent choice for sensitive electronic applications where voltage precision is critical.

Key Features:

  • Output Voltage: The UCC383TDKTTT-3G3 provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic in various electronic systems.
  • Dropout Voltage: It features a low dropout voltage, enhancing its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.
  • Current Capacity: This regulator can deliver up to 3A of output current, sufficient for high-current applications.
  • Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance and stability for connected components.
  • Thermal Protection: It includes built-in thermal protection that helps prevent damage from overheating, thus ensuring the longevity of both the regulator and the device it powers.
  • Packaging: The device comes in a 5-Pin TO-263 package, which is suitable for surface mount technology and provides good thermal performance.

Applications:

The UCC383TDKTTT-3G3 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Powering microprocessors, microcontrollers, and other digital ICs
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics
  • Telecommunications equipment

Why Choose the UCC383TDKTTT-3G3?

With its robust design, high current capacity, and Texas Instruments' reputation for quality, the UCC383TDKTTT-3G3 is an excellent choice for designers looking to ensure a stable power supply in their electronic projects. Its thermal protection and low dropout voltage make it a reliable and efficient solution for a variety of power regulation needs.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess