EN
  • EN
  • DE

UCC3882DW

Part No UCC3882DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description AVERAGE CURRENT MODE SYNCHRONOUS CONTROLLER WITH 5-BIT DAC | IC REG CTRLR INTEL 1OUT 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Controller, Intel VID code
Parts Input Voltage (V) 5V, 12V
Voltage - Output 1.8V ~ 2.05V, 2.1V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number UCC3882
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1276502-UCC3882DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3882DW CAD Model

Description

The UCC3882DW from Texas Instruments is a sophisticated power management integrated circuit designed to deliver exceptional performance and reliability for a variety of applications. This advanced device is engineered to provide efficient power conversion and control, making it an ideal choice for designers looking to optimize power supply systems in their products.

Key Features

  • Multi-Functionality: The UCC3882DW combines several features such as under-voltage lockout, soft start, and power good signaling, which contribute to its versatile application in power management solutions.
  • High Efficiency: With its ability to drive power MOSFETs directly, this IC ensures high efficiency in DC-DC conversion processes, reducing power loss and improving overall system performance.
  • Thermal Protection: It is equipped with thermal shutdown protection that safeguards the system from overheating, thus ensuring long-term reliability and safety.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the specific requirements of the application, providing designers with the flexibility to tailor their power supply design.

Applications

The UCC3882DW is suitable for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Servers and networking gear
  • Industrial systems

Technical Specifications

  • Package: 20-Pin SOIC
  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply configurations.
  • Switching Frequency: The IC supports a range of switching frequencies, allowing designers to choose the optimal frequency for their specific application.

Quality and Support

As with all Texas Instruments products, the UCC3882DW is manufactured to the highest quality standards, ensuring robust performance in even the most demanding environments. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist designers in integrating the UCC3882DW into their projects effectively.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2692 $52.1916
54+ $1.8620 $100.5480
84+ $1.8038 $151.5192
115+ $1.7456 $200.7440
149+ $1.6874 $251.4226
199+ $1.5128 $301.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess