EN
  • EN
  • DE

UCC3882PWR

Part No UCC3882PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, Intel VID code Voltage Regulator IC 1 Output 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Packaging Reel(TR)
Applications Controller, Intel VID code
Voltage - Input 5V, 12V
Number of Outputs 1
Voltage - Output 1.8 V ~ 2.05 V, 2.1 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 28-TSSOP
Win Source Part Number 004721-UCC3882PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3882PWR CAD Model

Description

Overview of Texas Instruments UCC3882PWR

The UCC3882PWR is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to enhance the performance and reliability of power supply systems. It is commonly utilized in applications that require efficient power distribution, such as servers, telecom equipment, and industrial systems.

Key Features

  • Programmable Output: The UCC3882PWR allows for a programmable output voltage, providing versatility and customization for various applications.
  • High Efficiency: Designed with energy efficiency in mind, this IC helps to reduce power consumption and heat generation within electronic systems.
  • Integrated Protection Features: It includes a range of protection features such as over-voltage, under-voltage, over-current, and thermal protection, ensuring the safety and longevity of the device it powers.
  • Soft Start Capability: The soft start function minimizes inrush current during startup, which can prevent system stress and potential damage.
  • Low Standby Power: The UCC3882PWR is optimized for low standby power, making it ideal for applications that require energy-saving modes.

Product Specifications

The UCC3882PWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 24 pins, providing a compact solution for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. With its advanced control and monitoring features, this IC simplifies the design of complex power supply systems.

Applications

Due to its versatility and robust feature set, the UCC3882PWR is suitable for a wide array of applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Telecommunication equipment
  • Server and network power systems
  • Industrial control systems

TI's commitment to quality ensures that the UCC3882PWR meets the stringent requirements of modern electronic systems, providing designers with a reliable and flexible power management solution.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1722 $51.7220
24+ $4.2439 $101.8536
37+ $4.1113 $152.1181
51+ $3.9787 $202.9137
66+ $3.8460 $253.8360
88+ $3.4482 $303.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess