EN
  • EN
  • DE

UCC3882PWTR-1G4

Part No UCC3882PWTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description AVERAGE CURRENT MODE SYNCHRONOUS CONTROLLER WITH 5-BIT DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Controller, Intel VID code
Voltage - Input 5V, 12V
Number of Outputs 1
Voltage - Output 1.8 V ~ 2.05 V, 2.1 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1276504-UCC3882PWTR-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3882-1
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3882PWTR-1G4 CAD Model

Description

Introducing the UCC3882PWTR-1G4 from Texas Instruments

The UCC3882PWTR-1G4 is a premium power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This innovative device is specifically engineered to enhance the performance and reliability of power supply systems. It is an ideal choice for applications that demand high efficiency and precision in power regulation.

Key Features:

  • Advanced Power Management: The UCC3882PWTR-1G4 incorporates sophisticated features to manage and optimize power usage effectively. It is capable of handling complex power sequences, ensuring stable operation across various conditions.
  • Versatile Applications: This device is versatile enough to be used in a wide range of applications, including computing systems, telecommunication equipment, and industrial power supplies, among others.
  • High-Efficiency Operation: The power management IC is designed for high-efficiency operation, which helps to reduce power loss and improve the overall performance of the system it is used in.
  • Robust Thermal Performance: With its excellent thermal performance, the UCC3882PWTR-1G4 can operate reliably even in environments with high temperature, ensuring consistent performance and longevity.

Product Specifications:

The UCC3882PWTR-1G4 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which allows for a compact footprint on printed circuit boards (PCBs). It operates over a wide input voltage range, making it suitable for a variety of power supply designs. Additionally, the device includes features such as under-voltage lockout, over-temperature protection, and over-current protection, which safeguard the system from various electrical hazards.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UCC3882PWTR-1G4 is no exception. It is built to meet the highest industry standards, ensuring reliability and durability in even the most demanding applications. With Texas Instruments' extensive support and documentation, integrating this power management IC into your design is straightforward and hassle-free.

Whether you are designing a new power supply system or upgrading an existing one, the UCC3882PWTR-1G4 from Texas Instruments offers the performance, efficiency, and reliability that you need to succeed.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8754 $53.6294
25+ $4.0003 $100.0075
39+ $3.8753 $151.1367
54+ $3.7503 $202.5162
69+ $3.6253 $250.1457
93+ $3.2503 $302.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess