EN
  • EN
  • DE

UCC3882PWTR/81484

Part No UCC3882PWTR/81484
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR INTEL VID 28TSSOP / AVERAGE CURRENT MODE SYNCHRONOUS CONTROLLER WITH 5-BIT DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Controller, Intel VID code
Voltage - Input 5V, 12V
Number of Outputs 1
Voltage - Output 1.8 V ~ 2.05 V, 2.1 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 798736-UCC3882PWTR/81484
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3882
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC3882PWTR/81484 CAD Model

Description

Product Overview: UCC3882PWTR/81484

The UCC3882PWTR/81484 from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to cater to a variety of applications requiring efficient power control and distribution. This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, ensuring a compact footprint for space-constrained applications.

Key Features

  • High-Efficiency Power Management: The UCC3882PWTR/81484 is engineered to provide high-efficiency power conversion, which is crucial for extending the battery life of portable devices and reducing heat dissipation in high-power systems.
  • Programmable Switching Frequency: This IC allows designers to program the switching frequency according to their specific application needs, offering flexibility in balancing efficiency and component size.
  • Integrated Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which safeguard the system against various fault conditions, enhancing the product's reliability and longevity.
  • Low Quiescent Current: The UCC3882PWTR/81484 is optimized for low quiescent current, making it an ideal choice for battery-operated devices where power conservation is a priority.

Applications

The versatility of the UCC3882PWTR/81484 allows it to be used across a broad spectrum of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Electronics

Technical Specifications

The UCC3882PWTR/81484 is built to meet stringent technical requirements:

  • Package: TSSOP
  • Input Voltage Range: Suitable for various system voltage levels.
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for industrial and automotive environments.

Quality and Support

Texas Instruments is known for its commitment to quality and the UCC3882PWTR/81484 is no exception. Customers can expect robust support and comprehensive documentation, including datasheets, application notes, and design resources, ensuring a smooth integration of the IC into their products.

With its combination of efficiency, flexibility, and protection, the UCC3882PWTR/81484 is a reliable choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3369 $72.6738
4+ $29.8149 $119.2596
6+ $28.8832 $173.2992
8+ $27.9515 $223.6120
10+ $27.0198 $270.1980
13+ $24.2246 $314.9198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess