EN
  • EN
  • DE

UCC3911DP-1

Part No UCC3911DP-1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2CELL 16SOIC  /  Battery Battery Protection IC Lithium Ion/Polymer 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Fault Protection Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC391
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-11540-5,TEXTISUCC3911DP-1,296-11540-5-NDR,-UCC3911DP-1-NDR,UCC3911DP-1G4-ND,-296-11540-5-NDR,-UCC3911DP-1G4,UCC3911DP-1G4,296-11540-5INACTIVE,-296-11540-5-ND,-UCC3911DP-1G4-NDR,-296-11540-5,2156-UCC3911DP-1-TI
Standard Package 40
Win Source Part Number 1172796-UCC3911DP-1
Ultra Librarian 3D Model Ultra Librarian UCC3911DP-1 CAD Model

Description

The Texas Instruments UCC3911DP-1 is a sophisticated integrated circuit designed for battery protection, particularly in multi-cell lithium-ion (Li-ion) and lithium-polymer (Li-Po) battery packs. This protection IC is an essential component for ensuring the safety, reliability, and longevity of battery-powered devices in a wide range of applications, including portable electronics, power tools, and electric vehicles.

The UCC3911DP-1 is engineered to provide a multitude of protective features. It monitors cell voltages and can detect overvoltage, undervoltage, and overcurrent conditions, which are critical to preventing battery damage and potential hazards. In the event of a fault condition, the IC can quickly disconnect the battery pack from the load or charger by controlling external FETs. This rapid response helps to safeguard the battery cells from dangerous operating conditions that could lead to thermal runaway or reduced lifespan.

This battery protector IC also includes a delay timer function that prevents nuisance trips, ensuring that transient conditions do not falsely trigger protection mechanisms. Its precision voltage and current sensing capabilities enable accurate monitoring, which is vital for maintaining the overall health of the battery pack.

The UCC3911DP-1 comes in a PowerPAD™-8 package, which is designed for enhanced thermal performance, allowing the IC to operate efficiently even under high current conditions. Its compact form factor makes it suitable for space-constrained applications, while its robust design ensures reliable performance across a wide temperature range.

Texas Instruments provides comprehensive support for the UCC3911DP-1, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their battery management systems. With its advanced protection features and reliable performance, the UCC3911DP-1 is an excellent choice for designers looking to enhance the safety and efficiency of their battery-powered products.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess